Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2586-1YM MIC2586-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 108292-MIC2586-1YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108292-MIC2586-1YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2586-1YM - 108292-MIC2586-1YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2586-1YM
108292-MIC2586-1YM
PMIC - PMIC - Hot Swap Controllers - MIC2586-1YM 108292-MIC2586-1YM
Manufacturer: Microchip Technology Win Source Part Number: 108292-MIC2586-1YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA

Manufacturer: Microchip Technology
Win Source Part Number: 108292-MIC2586-1YM
Packaging: Tube/Rail
Type: Hot Swap Controller, Sequencer
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 108292-MIC2586-1YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2586-1YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details