Qorvo Advanced PMIC for Microcontrollers and SSDs ACT88430

Description
Qorvo's ACT88430 PMIC is an integrated ActivePMU™ power management unit. It is designed to power a wide range of processors, including video processors, FPGA's, peripherals, microcontrollers, and solid-state drive applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes and operating modes. ACT88430 is programmed at the factory with a default configuration. These settings can be optimized for a specific design through the I2C interface. ACT88430 comes in several default configurations. Contact Qorvo for details. ACT88430 is available in a 5 x 5 mm 40 pin QFN package.
Request a Quote Datasheet
Description
Qorvo's ACT88430 PMIC is an integrated ActivePMU™ power management unit. It is designed to power a wide range of processors, including video processors, FPGA's, peripherals, microcontrollers, and solid-state drive applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes and operating modes. ACT88430 is programmed at the factory with a default configuration. These settings can be optimized for a specific design through the I2C interface. ACT88430 comes in several default configurations. Contact Qorvo for details. ACT88430 is available in a 5 x 5 mm 40 pin QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Greensboro, NC, United States
Advanced PMIC for Microcontrollers and SSDs
ACT88430
Advanced PMIC for Microcontrollers and SSDs ACT88430
Qorvo's ACT88430 PMIC is an integrated ActivePMU™ power management unit. It is designed to power a wide range of processors, including video processors, FPGA's, peripherals, microcontrollers, and solid-state drive applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes and operating modes. ACT88430 is programmed at the factory with a default configuration. These settings can be optimized for a specific design through the I2C interface. ACT88430 comes in several default configurations. Contact Qorvo for details. ACT88430 is available in a 5 x 5 mm 40 pin QFN package.

Qorvo's ACT88430 PMIC is an integrated ActivePMU™ power management unit. It is designed to power a wide range of processors, including video processors, FPGA's, peripherals, microcontrollers, and solid-state drive applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes and operating modes.

ACT88430 is programmed at the factory with a default configuration. These settings can be optimized for a specific design through the I2C interface. ACT88430 comes in several default configurations. Contact Qorvo for details.

ACT88430 is available in a 5 x 5 mm 40 pin QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ACT88430
Product Name Advanced PMIC for Microcontrollers and SSDs
Type QFN, 40-pin
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details