Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2584-JYTS MIC2584-JYTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 023251-MIC2584-JYTS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023251-MIC2584-JYTS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2584-JYTS - 023251-MIC2584-JYTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2584-JYTS
023251-MIC2584-JYTS
PMIC - PMIC - Hot Swap Controllers - MIC2584-JYTS 023251-MIC2584-JYTS
Manufacturer: Microchip Technology Win Source Part Number: 023251-MIC2584-JYTS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA

Manufacturer: Microchip Technology
Win Source Part Number: 023251-MIC2584-JYTS
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Fault Timeout, Slew Rate, UVLO
Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1 V to 13.2 V
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 023251-MIC2584-JYTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2584-JYTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 7385106P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details