Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2583-JYQS MIC2583-JYQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 044729-MIC2583-JYQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044729-MIC2583-JYQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2583-JYQS - 044729-MIC2583-JYQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2583-JYQS
044729-MIC2583-JYQS
PMIC - PMIC - Hot Swap Controllers - MIC2583-JYQS 044729-MIC2583-JYQS
Manufacturer: Microchip Technology Win Source Part Number: 044729-MIC2583-JYQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 044729-MIC2583-JYQS
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, Slew Rate, UVLO
Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 044729-MIC2583-JYQS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2583-JYQS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products