The bq2085DBT is a SBS-compliant gas gauge IC designed for accurate charge measurement in Li-ion and Li-polymer battery packs, compatible with the bq29311 analog front-end IC. It features an integrated time base eliminating the need for an external crystal, 512 bytes of internal FLASH memory, and a 16-bit integrating converter with resolution better than 3-nVh and offset error under 1-µV. The device includes a 16-bit delta-sigma ADC for voltage and temperature measurement, SMBus interface for host communication, and LED drivers for 3- to 5-segment capacity displays. It operates from -20°C to 85°C and is packaged in a 38-pin TSSOP with dimensions of 530 mm length, 10.2 mm width, and 3.5 mm alignment groove width.
SBS 1.1 Compliant Gas Gauge With Integrated Oscillator For Use With The bq29311 38-TSSOP -20 to 85
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
IC GAS GAUGE FOR BQ29311 38TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ2085DBT | BQ2085DBT | BQ2085DBT |
| Product Name | BQ2085 SBS 1.1 Compliant Gas Gauge With Integrated Oscillator For Use With The bq29311 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | SOP; 38-TFSOP (0.173\", 4.40mm Width) |