Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ ADM207ARSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860119-ADM207ARSZ Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860119-ADM207ARSZ Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ
860119-ADM207ARSZ
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ 860119-ADM207ARSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860119-ADM207ARSZ Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860119-ADM207ARSZ
Operating Temperature Range: -40°C ~ 85°C
Features: 5/3 Transceiver Full RS232 24-SSOP
Package: Bulk
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860119-ADM207ARSZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details