Qorvo 3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port DW1000

Description
Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8 Mbps. Please see DWM1000, DWM1001C and DWM1004C for modules that use this IC.
Request a Quote Datasheet
Description
Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8 Mbps. Please see DWM1000, DWM1001C and DWM1004C for modules that use this IC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Greensboro, NC, United States
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port
DW1000
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port DW1000
Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8 Mbps. Please see DWM1000, DWM1001C and DWM1004C for modules that use this IC.

Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8 Mbps.

Please see DWM1000, DWM1001C and DWM1004C for modules that use this IC.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number DW1000
Product Name 3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details