Features
On-Off switch is rocker type (double pole, single throw) with green light.
Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords.
All metal housing – tough extruded aluminum case with black powder-coated steel cover.
Mounting feet (with keyhole slots) allow temporary work station mounting if desired.
Specifications
One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets.
Includes 10A circuit breakers to prevent accidental line overload.
cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition).
TÜV-SUD Certified to EN 62368-1:2014/A11:201
7, and IEC 62368-1:2014 (2nd Edition)
TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010).
CE compliant to the European Low Voltage Directive 2014/35/EU.
CE compliant to the European EMC Directive 2014/30/EU.
UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101)
UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091)
TAA compliant for GSA Schedule purchases.
RoHS Compliant.
Manufactured in North America.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Illuminated - Overall Dimensions - Outlet - Outlet - Inlet On/Off Switch Part No. - Height - Width - Length - Qty - Type - Type 1581H4DP - 2.33 2.13 13.75 4 C13 C14 1581H5DP - 2.33 2.13 16.50 5 C13 C14 1581H6DP - 2.33 2.13 16.50 6 C13 C14 1581H8DP - 2.33 2.13 19.75 8 C13 C14
Replacement Mounting Foot (One Foot)
Part No. - 1584MF
Features
- On-Off switch is rocker type (double pole, single throw) with green light.
- Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords.
- All metal housing – tough extruded aluminum case with black powder-coated steel cover.
- Mounting feet (with keyhole slots) allow temporary work station mounting if desired.
Specifications
- One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets.
- Includes 10A circuit breakers to prevent accidental line overload.
- cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition).
- TÜV-SUD Certified to EN 62368-1:2014/A11:2017, and IEC 62368-1:2014 (2nd Edition)
- TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010).
- CE compliant to the European Low Voltage Directive 2014/35/EU.
- CE compliant to the European EMC Directive 2014/30/EU.
- UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101)
- UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091)
- TAA compliant for GSA Schedule purchases.
- RoHS Compliant.
- Manufactured in North America.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Illuminated - Overall Dimensions - Outlet - Outlet - Inlet
On/Off Switch
Part No. - Height - Width - Length - Qty - Type - Type
1581H4DP - 2.33 2.13 13.75 4 C13 C14
1581H5DP - 2.33 2.13 16.50 5 C13 C14
1581H6DP - 2.33 2.13 16.50 6 C13 C14
1581H8DP - 2.33 2.13 19.75 8 C13 C14
Replacement Mounting Foot (One Foot)
Part No. - 1584MF