Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MIC2536-2YM-TR

Description
Win Source Part Number: 966166-MIC2536-2YM-T R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 400mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2536-1YM; MIC2536-1YM-TR; MIC2026-1YM; LM3526MX-L/NOPB; MIC2026-2BM; MIC2536-1BMMIC2536-2 YM TR; MIC2536-2YMTR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC2536-2YM TR-ND,MIC2536-2YMTR, MIC2536-2YM TR,MIC2536-2YMTR-ND Base Product Number: MIC2536
Request a Quote
Description
Win Source Part Number: 966166-MIC2536-2YM-T R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 400mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2536-1YM; MIC2536-1YM-TR; MIC2026-1YM; LM3526MX-L/NOPB; MIC2026-2BM; MIC2536-1BMMIC2536-2 YM TR; MIC2536-2YMTR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC2536-2YM TR-ND,MIC2536-2YMTR, MIC2536-2YM TR,MIC2536-2YMTR-ND Base Product Number: MIC2536
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 966166-MIC2536-2YM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
966166-MIC2536-2YM-TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 966166-MIC2536-2YM-TR
Win Source Part Number: 966166-MIC2536-2YM-T R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 400mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2536-1YM; MIC2536-1YM-TR; MIC2026-1YM; LM3526MX-L/NOPB; MIC2026-2BM; MIC2536-1BMMIC2536-2 YM TR; MIC2536-2YMTR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC2536-2YM TR-ND,MIC2536-2YMTR, MIC2536-2YM TR,MIC2536-2YMTR-ND Base Product Number: MIC2536

Win Source Part Number: 966166-MIC2536-2YM-TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current
Number of Outputs: 2
Current - Output (Max): 150mA
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 400mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC2536-1YM; MIC2536-1YM-TR; MIC2026-1YM; LM3526MX-L/NOPB; MIC2026-2BM; MIC2536-1BMMIC2536-2YM TR; MIC2536-2YMTR;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC2536-2YM TR-ND,MIC2536-2YMTR,MIC2536-2YM TR,MIC2536-2YMTR-ND
Base Product Number: MIC2536

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 966166-MIC2536-2YM-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details