Microchip Technology, Inc. 2MHz 600mA PWM Buck Converter w/DAC Input and 40mΩ Bypass Switch MIC2224

Description
The MIC2224 is a high efficiency 2MHz PWM synchronous buck switching regulator optimized for powering 2.5G and 3G CDMA RF Power Amplifiers. The output voltage of MIC2224 can be dynamically adjusted with an external DAC to maximize PA efficiency versus required output power. When the PA requires the highest power, the DAC can be used to enable a low on-resistance, 40mΩ, bypass switch that powers the PA directly from the battery. The 2MHz PWM operation of MIC2224 allows the smallest possible components. It also allows the device to easily meet stringent W-CDMA VOUT response specifications. The MIC2224 operates from a 2.7V to 5.5V input, making it ideal for single cell Li-Ion applications. The device features built-in power MOSFETs that can supply up to 600mA of output current in PWM mode, or over 1A in bypass mode. The MIC2224 can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V input voltage range DAC-adjustable output voltage down to 0.3V 600mA output current in PWM mode Internally protected 40mΩ bypass switch Allows direct connection of battery to load Over 95% efficient Fully integrated MOSFET switches Constant 2MHz PWM operation Internal soft-start 1% line and load regulation <1µA shutdown current Under-voltage lockout Thermal shutdown and current limit protection –40°C to +125°C junction temperature range
Datasheet
Description
The MIC2224 is a high efficiency 2MHz PWM synchronous buck switching regulator optimized for powering 2.5G and 3G CDMA RF Power Amplifiers. The output voltage of MIC2224 can be dynamically adjusted with an external DAC to maximize PA efficiency versus required output power. When the PA requires the highest power, the DAC can be used to enable a low on-resistance, 40mΩ, bypass switch that powers the PA directly from the battery. The 2MHz PWM operation of MIC2224 allows the smallest possible components. It also allows the device to easily meet stringent W-CDMA VOUT response specifications. The MIC2224 operates from a 2.7V to 5.5V input, making it ideal for single cell Li-Ion applications. The device features built-in power MOSFETs that can supply up to 600mA of output current in PWM mode, or over 1A in bypass mode. The MIC2224 can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V input voltage range DAC-adjustable output voltage down to 0.3V 600mA output current in PWM mode Internally protected 40mΩ bypass switch Allows direct connection of battery to load Over 95% efficient Fully integrated MOSFET switches Constant 2MHz PWM operation Internal soft-start 1% line and load regulation <1µA shutdown current Under-voltage lockout Thermal shutdown and current limit protection –40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 600mA PWM Buck Converter w/DAC Input and 40mΩ Bypass Switch - MIC2224 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 600mA PWM Buck Converter w/DAC Input and 40mΩ Bypass Switch
MIC2224
2MHz 600mA PWM Buck Converter w/DAC Input and 40mΩ Bypass Switch MIC2224
The MIC2224 is a high efficiency 2MHz PWM synchronous buck switching regulator optimized for powering 2.5G and 3G CDMA RF Power Amplifiers. The output voltage of MIC2224 can be dynamically adjusted with an external DAC to maximize PA efficiency versus required output power. When the PA requires the highest power, the DAC can be used to enable a low on-resistance, 40mΩ, bypass switch that powers the PA directly from the battery. The 2MHz PWM operation of MIC2224 allows the smallest possible components. It also allows the device to easily meet stringent W-CDMA VOUT response specifications. The MIC2224 operates from a 2.7V to 5.5V input, making it ideal for single cell Li-Ion applications. The device features built-in power MOSFETs that can supply up to 600mA of output current in PWM mode, or over 1A in bypass mode. The MIC2224 can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V input voltage range DAC-adjustable output voltage down to 0.3V 600mA output current in PWM mode Internally protected 40mΩ bypass switch Allows direct connection of battery to load Over 95% efficient Fully integrated MOSFET switches Constant 2MHz PWM operation Internal soft-start 1% line and load regulation <1µA shutdown current Under-voltage lockout Thermal shutdown and current limit protection –40°C to +125°C junction temperature range

The MIC2224 is a high efficiency 2MHz PWM synchronous buck switching regulator optimized for powering 2.5G and 3G CDMA RF Power Amplifiers. The output voltage of MIC2224 can be dynamically adjusted with an external DAC to maximize PA efficiency versus required output power. When the PA requires the highest power, the DAC can be used to enable a low on-resistance, 40mΩ, bypass switch that powers the PA directly from the battery.
The 2MHz PWM operation of MIC2224 allows the smallest possible components. It also allows the device to easily meet stringent W-CDMA VOUT response specifications.
The MIC2224 operates from a 2.7V to 5.5V input, making it ideal for single cell Li-Ion applications. The device features built-in power MOSFETs that can supply up to 600mA of output current in PWM mode, or over 1A in bypass mode. The MIC2224 can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7V to 5.5V input voltage range
    • DAC-adjustable output voltage down to 0.3V
    • 600mA output current in PWM mode
    • Internally protected 40mΩ bypass switch
    • Allows direct connection of battery to load
    • Over 95% efficient
    • Fully integrated MOSFET switches
    • Constant 2MHz PWM operation
    • Internal soft-start
    • 1% line and load regulation
    • <1µA shutdown current
    • Under-voltage lockout
    • Thermal shutdown and current limit protection
    • –40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2224
Product Name 2MHz 600mA PWM Buck Converter w/DAC Input and 40mΩ Bypass Switch
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers