Texas Instruments UC1527A Regulating Pulse Width Modulators 5962-89511042A

Description
Regulating Pulse Width Modulators 20-LCCC -55 to 125
Request a Quote
Description
Regulating Pulse Width Modulators 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC1527A Regulating Pulse Width Modulator from Texas Instruments is designed for use in various switching power supply applications. It operates within a voltage range of 8 V to 35 V and features a 5.1 V reference voltage that is trimmed to 1% accuracy. The device supports an oscillator frequency range from 100 Hz to 500 kHz and includes a synchronization input for connecting multiple units or synchronizing with an external clock. Key features include adjustable dead-time control, built-in soft-start circuitry requiring only an external timing capacitor, and a shutdown terminal that allows for both instantaneous turn-off and soft-start recycling. The UC1527A also incorporates pulse-by-pulse shutdown and input undervoltage lockout with hysteresis, enhancing its reliability in power management applications. This product is suitable for off-line and DC/DC power supplies, voltage mode converters, solar inverters, welding inverters, motor control, and battery chargers.

Datasheet Summary
Powered by GS/AI

The UC1527A Regulating Pulse Width Modulator from Texas Instruments is designed for use in various switching power supply applications. It operates within a voltage range of 8 V to 35 V and features a 5.1 V reference voltage that is trimmed to 1% accuracy. The device supports an oscillator frequency range from 100 Hz to 500 kHz and includes a synchronization input for connecting multiple units or synchronizing with an external clock. Key features include adjustable dead-time control, built-in soft-start circuitry requiring only an external timing capacitor, and a shutdown terminal that allows for both instantaneous turn-off and soft-start recycling. The UC1527A also incorporates pulse-by-pulse shutdown and input undervoltage lockout with hysteresis, enhancing its reliability in power management applications. This product is suitable for off-line and DC/DC power supplies, voltage mode converters, solar inverters, welding inverters, motor control, and battery chargers.

Suppliers

Company
Product
Description
Supplier Links
UC1527A Regulating Pulse Width Modulators - 5962-89511042A - Texas Instruments
Dallas, TX, United States
UC1527A Regulating Pulse Width Modulators
5962-89511042A
UC1527A Regulating Pulse Width Modulators 5962-89511042A
Regulating Pulse Width Modulators 20-LCCC -55 to 125

Regulating Pulse Width Modulators 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number 5962-89511042A
Product Name UC1527A Regulating Pulse Width Modulators
Package Type Other; CDIP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Motor Driver ICs - DRV8876RGTR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1844-SP Current Mode PWM Controller - 5962-8670403VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ24450DWTR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details