Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MIC2043-2YM

Description
Win Source Part Number: 962000-MIC2043-2YM Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): MIC2042-1YM; MIC2042-2YM; MIC2042-2YM-TR; MIC2545A-1BM; VN751S; VN5160STR-EMIC20432Y M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCRMCLMIC2043-2YM,21 56-MIC2043-2YM
Request a Quote Datasheet
Description
Win Source Part Number: 962000-MIC2043-2YM Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): MIC2042-1YM; MIC2042-2YM; MIC2042-2YM-TR; MIC2545A-1BM; VN751S; VN5160STR-EMIC20432Y M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCRMCLMIC2043-2YM,21 56-MIC2043-2YM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 962000-MIC2043-2YM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
962000-MIC2043-2YM
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 962000-MIC2043-2YM
Win Source Part Number: 962000-MIC2043-2YM Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 40mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): MIC2042-1YM; MIC2042-2YM; MIC2042-2YM-TR; MIC2545A-1BM; VN751S; VN5160STR-EMIC20432Y M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCRMCLMIC2043-2YM,21 56-MIC2043-2YM

Win Source Part Number: 962000-MIC2043-2YM
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 1.6V ~ 5.5V
Rds On (Typ): 40mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
Alternative Parts (Cross-Reference): MIC2042-1YM; MIC2042-2YM; MIC2042-2YM-TR; MIC2545A-1BM; VN751S; VN5160STR-EMIC20432YM;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCRMCLMIC2043-2YM,2156-MIC2043-2YM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 962000-MIC2043-2YM
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products