The MD1211 is a high-speed dual MOSFET driver designed to drive high-voltage N- and P-channel MOSFETs for applications such as medical ultrasound and piezoelectric transducer drivers. It features a 1.8 to 5.0V CMOS-compatible input, a 4.5 to 13V main supply voltage, and 2.0A peak source/sink current. The device has dual matched channels with 10ns typical rise and fall times under a 1000pF load and a propagation delay matching of 2.0ns between channels. It is packaged in an 8-lead SOIC (narrow body) measuring 4.90mm by 3.90mm with a maximum height of 1.75mm and a 1.27mm pitch. The part is RoHS compliant and operates from -20°C to +85°C.
MD1211 is a high speed dual MOSFET driver. It is designed to drive high voltage N and P-channel MOSFET transistors for medical ultrasound and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1211 can operate from 1.8 to 5.0V logic interface with an optimum operating input signal range of 1.8 to 3.3V. The level translator uses a proprietary circuit, which provides DC coupling together with high-speed operation.
Please consider this device MD1213
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MD1211 |
| Product Name | High Speed, Dual MOSFET Driver |
| Package Type | SOIC-8 |