Rochester Electronics Pressure Sensors, Transducers - MPXV2102GP MPXV2102GP

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928021-MPXV2102GP Series: MPXV2102 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-SMD, Gull Wing, Side Port Package: Bulk Package: 8-SMD, Gull Wing, Side Port Categories: Sensors Case / Package: 8-SOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928021-MPXV2102GP Series: MPXV2102 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-SMD, Gull Wing, Side Port Package: Bulk Package: 8-SMD, Gull Wing, Side Port Categories: Sensors Case / Package: 8-SOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPXV2102GP
928021-MPXV2102GP
Pressure Sensors, Transducers - MPXV2102GP 928021-MPXV2102GP
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928021-MPXV2102GP Series: MPXV2102 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-SMD, Gull Wing, Side Port Package: Bulk Package: 8-SMD, Gull Wing, Side Port Categories: Sensors Case / Package: 8-SOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928021-MPXV2102GP
Series: MPXV2102
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-SMD, Gull Wing, Side Port
Package: Bulk
Package: 8-SMD, Gull Wing, Side Port
Categories: Sensors
Case / Package: 8-SOP
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 928021-MPXV2102GP
Product Name Pressure Sensors, Transducers - MPXV2102GP
Package / Mounting Surface Mount (SMD); 8-SOP
Unlock Full Specs
to access all available technical data