Rochester Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 TMP302CQDRLRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 937085-TMP302CQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 90°C, 95°C, 100°C, 105°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937085-TMP302CQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 90°C, 95°C, 100°C, 105°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1
937085-TMP302CQDRLRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 937085-TMP302CQDRLRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937085-TMP302CQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 90°C, 95°C, 100°C, 105°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937085-TMP302CQDRLRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 90°C, 95°C, 100°C, 105°C Active Low Open Drain
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937085-TMP302CQDRLRQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1122LLHLX-T - 908832-A1122LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Line sensors, For spectrophotometry - S11156-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details