Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE4998C3XALA1

Description
Win Source Part Number: 1041508-TLE4998C3XAL A1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Selectable Scale, Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: PWM Bandwidth: Programmable Current - Supply (Max): 8mA Current - Output (Max): 5mA Axis: Single Sensing Range: ±50mT, ±100mT, ±200mT Resolution: 16 b Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP, SSO-3-10 Supplier Device Package: PG-SSO-3-10 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TLE4998P3CHAMA1; TLE4998P3XALA1; OHS3150U; TLE4998S3XALA1; SS311PT; SS445PSP000476468; TLE4998C3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4998C3XALA1TB,TLE 4998C3CT,2156-TLE499 8C3XALA1,TLE4998C3XA LA1CT,TLE4998C3,TLE4 998C3TB-ND,SP0004764 68,TLE4998C3CT-ND,TL E4998C3-ND,TLE4998C3 TB,INFINFTLE4998C3XA LA1 Base Product Number: TLE4998
Request a Quote Datasheet
Description
Win Source Part Number: 1041508-TLE4998C3XAL A1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Selectable Scale, Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: PWM Bandwidth: Programmable Current - Supply (Max): 8mA Current - Output (Max): 5mA Axis: Single Sensing Range: ±50mT, ±100mT, ±200mT Resolution: 16 b Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP, SSO-3-10 Supplier Device Package: PG-SSO-3-10 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TLE4998P3CHAMA1; TLE4998P3XALA1; OHS3150U; TLE4998S3XALA1; SS311PT; SS445PSP000476468; TLE4998C3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4998C3XALA1TB,TLE 4998C3CT,2156-TLE499 8C3XALA1,TLE4998C3XA LA1CT,TLE4998C3,TLE4 998C3TB-ND,SP0004764 68,TLE4998C3CT-ND,TL E4998C3-ND,TLE4998C3 TB,INFINFTLE4998C3XA LA1 Base Product Number: TLE4998
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041508-TLE4998C3XALA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1041508-TLE4998C3XALA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1041508-TLE4998C3XALA1
Win Source Part Number: 1041508-TLE4998C3XAL A1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Selectable Scale, Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: PWM Bandwidth: Programmable Current - Supply (Max): 8mA Current - Output (Max): 5mA Axis: Single Sensing Range: ±50mT, ±100mT, ±200mT Resolution: 16 b Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP, SSO-3-10 Supplier Device Package: PG-SSO-3-10 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TLE4998P3CHAMA1; TLE4998P3XALA1; OHS3150U; TLE4998S3XALA1; SS311PT; SS445PSP000476468; TLE4998C3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4998C3XALA1TB,TLE 4998C3CT,2156-TLE499 8C3XALA1,TLE4998C3XA LA1CT,TLE4998C3,TLE4 998C3TB-ND,SP0004764 68,TLE4998C3CT-ND,TL E4998C3-ND,TLE4998C3 TB,INFINFTLE4998C3XA LA1 Base Product Number: TLE4998

Win Source Part Number: 1041508-TLE4998C3XALA1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: Automotive, AEC-Q100
Features: Selectable Scale, Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: PWM
Bandwidth: Programmable
Current - Supply (Max): 8mA
Current - Output (Max): 5mA
Axis: Single
Sensing Range: ±50mT, ±100mT, ±200mT
Resolution: 16 b
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 3-SSIP, SSO-3-10
Supplier Device Package: PG-SSO-3-10
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TLE4998P3CHAMA1; TLE4998P3XALA1; OHS3150U; TLE4998S3XALA1; SS311PT; SS445PSP000476468; TLE4998C3;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4998C3XALA1TB,TLE4998C3CT,2156-TLE4998C3XALA1,TLE4998C3XALA1CT,TLE4998C3,TLE4998C3TB-ND,SP000476468,TLE4998C3CT-ND,TLE4998C3-ND,TLE4998C3TB,INFINFTLE4998C3XALA1
Base Product Number: TLE4998

Buy Now Datasheet
Linear, Compass (ICs) - TLE4998C3XALA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE4998C3XALA1
Linear, Compass (ICs) TLE4998C3XALA1
SENSOR HALL PWM SSO3-10

SENSOR HALL PWM SSO3-10

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998C3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE4998C3XALA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE4998C3XALA1
SENSOR HALL PWM SSO3-10

SENSOR HALL PWM SSO3-10

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1041508-TLE4998C3XALA1 TLE4998C3XALA1 TLE4998C3XALA1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SSIP, SSO-3-10 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347446-A1319LUATN-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SSIP
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details