Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T A1203LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010940-A1203LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 9.5mT Trip, -9.5mT Release Family Name: A1203 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): US2881ESE; US2882LSE; HAL501SF-K; US2881LSE; Introduction Date: March 24, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010940-A1203LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 9.5mT Trip, -9.5mT Release Family Name: A1203 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): US2881ESE; US2882LSE; HAL501SF-K; US2881LSE; Introduction Date: March 24, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T - 1010940-A1203LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T
1010940-A1203LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T 1010940-A1203LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010940-A1203LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 9.5mT Trip, -9.5mT Release Family Name: A1203 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): US2881ESE; US2882LSE; HAL501SF-K; US2881LSE; Introduction Date: March 24, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010940-A1203LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 9.5mT Trip, -9.5mT Release
Family Name: A1203
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 150°C
Alternative Parts (Cross-Reference): US2881ESE; US2882LSE; HAL501SF-K; US2881LSE;
Introduction Date: March 24, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - A1203LUA-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1203LUA-T
Switches (Solid State) A1203LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1203LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1203LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Hall Effect Switch, 95G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems - 31K6609 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 95G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems
31K6609
Hall Effect Switch, 95G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems 31K6609
HALL EFFECT SWITCH, 95G, 20 mA, 3-SIP; Hall Effect Type:Bipolar; Operate Point Typ:26G; Release Point Typ:-26G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SWITCH, 95G, 20 mA, 3-SIP; Hall Effect Type:Bipolar; Operate Point Typ:26G; Release Point Typ:-26G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1010940-A1203LUA-T A1203LUA-T A1203LUA-T 31K6609
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Switch, 95G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 3-SIP Through Hole
Packing Method Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.8 to 3.5 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LUA-T - 1134423-A1213LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details