The FS7.A.1L.195 is a thermal mass flow sensor for measuring gas flow rates up to 100 m/s, designed for use in applications up to 150 °C. It has a cylindrical molded plastic housing with a diameter of 6.0 mm and length of 14 mm. The sensor operates over a temperature range of -20 °C to +150 °C, with a response time of approximately 200 ms and an accuracy of less than 3% of the measured value. It features a symmetrical heater design, platinum-based sensing elements, and a 3-pin connection with PTFE-insulated AWG 30 stranded wires, 195 mm long. The heater resistance at 0 °C is 45 Ω ±1%, and the reference element resistance is 1200 Ω ±1%, with a nominal voltage range of 2 V to 5 V.
Flow range from 0 to 100 m/s, -20 °C to +150 °C, easy orientation in a flow channel
For measuring flow rates using a symmetrical heater design and having an excellent sensitivity and reproducibility. It has a plastic housing for fast mounting into a flow channel
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | FS7.A.1L.195 |
| Product Name | Thermal gas flow sensor FS7 in positioning housing |
| Sensor Type | Flow Sensor |