Dexter Research Center, Inc. Thermopile Detector ST60 TO-5

Description
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis.BenefitLow cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R TO-5 version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.See Thermopile Configuration Table for more options.
Request a Quote
Description
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis.BenefitLow cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R TO-5 version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.See Thermopile Configuration Table for more options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter, MI, USA
Thermopile Detector
ST60 TO-5
Thermopile Detector ST60 TO-5
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis.BenefitLow cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R TO-5 version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.See Thermopile Configuration Table for more options.

FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsExcellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis.BenefitLow cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R TO-5 version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.See Thermopile Configuration Table for more options.

Supplier's Site
Features A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit Low cost and small active area size with medium output.

Features

A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.

Applications

Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis.

Benefit

Low cost and small active area size with medium output.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number ST60 TO-5
Product Name Thermopile Detector
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details