Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T A1182LUA-T

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 806666-A1182LUA-T Packaging: Bulk Features: Programmable Trip Point Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Part Status: Obsolete (End Of Life) Sensing Range: Programmable Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 24V Current - Supply (Maximum): 17mA
Request a Quote
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 806666-A1182LUA-T Packaging: Bulk Features: Programmable Trip Point Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Part Status: Obsolete (End Of Life) Sensing Range: Programmable Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 24V Current - Supply (Maximum): 17mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T - 806666-A1182LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T
806666-A1182LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T 806666-A1182LUA-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 806666-A1182LUA-T Packaging: Bulk Features: Programmable Trip Point Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Part Status: Obsolete (End Of Life) Sensing Range: Programmable Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 24V Current - Supply (Maximum): 17mA

Manufacturer: Allegro MicroSystems
Win Source Part Number: 806666-A1182LUA-T
Packaging: Bulk
Features: Programmable Trip Point
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Polarization: South Pole
Part Status: Obsolete (End Of Life)
Sensing Range: Programmable
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 3-SSIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 24V
Current - Supply (Maximum): 17mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1182LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1182LUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 806666-A1182LUA-T A1182LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1143ELHLT-T - 1010931-A1143ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Input Voltage 4.5 to 36 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details