N-Channel 25V 60A (Tc) 1.8W (Ta) Surface Mount 8-PDFN (3.3x3.3)
Manufacturer: Microchip Technology
Win Source Part Number: 1075418-MCP87055T-U/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 890pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 25V 60A 8PDFN Product overview: MCP87055T-U/LC from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87055T-U/LC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP87055T-U/LCTR-ND | 1075418-MCP87055T-U/LC | 278-MCP87055T-U/LC |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87055T-U/LC | 25V 60A MOSFET Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerTDFN | SOT3; 8-PDFN (3x3) | Tape & Reel (TR) |
| V(BR)DSS | 25 volts |