Microchip Technology, Inc. Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM MCP79410

Description
The MCP79410 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that can be unlocked and programmed by the End User. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz User Memory 64 Bytes Battery-Backed SRAM 1Kb EEPROM Memory 64-bit Protected EEPROM Area Robust write unlock sequence Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup
Datasheet
Description
The MCP79410 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that can be unlocked and programmed by the End User. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz User Memory 64 Bytes Battery-Backed SRAM 1Kb EEPROM Memory 64-bit Protected EEPROM Area Robust write unlock sequence Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM - MCP79410 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM
MCP79410
Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM MCP79410
The MCP79410 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that can be unlocked and programmed by the End User. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz User Memory 64 Bytes Battery-Backed SRAM 1Kb EEPROM Memory 64-bit Protected EEPROM Area Robust write unlock sequence Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup

The MCP79410 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that can be unlocked and programmed by the End User.

Additional Features

    Timekeeping
    • Battery-Backed Real-Time Clock/Calendar (RTCC)
      • Hours, Minutes, Seconds, Day of Week, Day, Month, Year
      • Leap year compensated to 2399
      • 12/24 hour modes
    • On-Chip Digital Trimming/Calibration
      • 1 PPM Resolution
      • ±129 PPM Range
    • Dual Programmable Alarms
    • Versatile Output Pin
      • Clock output with selectable frequency
      • Alarm output
      • General Purpose output
    • Power-Fail Time-Stamp
      • Time logged on switchover to and from Battery Backup
    • 2-Wire Serial Interface, I2C™Compatible
      • I2C Clock Frequency up to 400 kHz
    User Memory
    • 64 Bytes Battery-Backed SRAM
    • 1Kb EEPROM Memory
    • 64-bit Protected EEPROM Area
      • Robust write unlock sequence
    Low-Power
    • Wide Voltage Range
      • Operating Voltage 1.8V to 5.5V
      • Backup Voltage 1.3V to 5.5V
    • Low Typical Timekeeping Current
    • Automatic Switchover to Battery Backup
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP79410
Product Name Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM
Memory Category EEPROM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104NA-BA25I-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details