Micross Components, Inc. 5V Memory IC and Storage Component MT5C1008ECA55L883C

Description
SRAM Chip Async Single 5V 1M-Bit 128K x 8 55ns 32-Pin CLCC Product overview: MT5C1008ECA55L883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1008ECA55L88 3C can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 1M-Bit 128K x 8 55ns 32-Pin CLCC Product overview: MT5C1008ECA55L883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1008ECA55L88 3C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-MT5C1008ECA55L883C
5V Memory IC and Storage Component 774-MT5C1008ECA55L883C
SRAM Chip Async Single 5V 1M-Bit 128K x 8 55ns 32-Pin CLCC Product overview: MT5C1008ECA55L883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1008ECA55L88 3C can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-Bit 128K x 8 55ns 32-Pin CLCC Product overview: MT5C1008ECA55L883C from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1008ECA55L883C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT5C1008ECA55L883C
1232483-MT5C1008ECA55L883C
Memory - RAM - MT5C1008ECA55L883C 1232483-MT5C1008ECA55L883C
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232483-MT5C1008ECA5 5L883C Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Categories: RAM Case / Package: CLCC Alternative Parts (Cross-Reference): MT5C1008ECA-55L/883C ; MT5C1008ECA55L-883C; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 17 b

Manufacturer: Austin Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232483-MT5C1008ECA55L883C
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Categories: RAM
Case / Package: CLCC
Alternative Parts (Cross-Reference): MT5C1008ECA-55L/883C; MT5C1008ECA55L-883C;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT5C1008ECA55L883C 1232483-MT5C1008ECA55L883C
Product Name 5V Memory IC and Storage Component Memory - RAM - MT5C1008ECA55L883C
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC
View Details
4 suppliers
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - CY62127DV30L-55BVXET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details