IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
Li-Ion/Polymer battery charger 4.2V
Li-Ion/Polymer battery charger 4.2V
Li-Ion/Polymer battery charger 4.2V
Manufacturer: Microchip Technology
Win Source Part Number: 023107-MCP73832T-2DC
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Charger IC Lithium Ion/Polymer SOT-23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
BATT CHARGER, LI-ION/LI-POLY, 5SOT23; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:SOT-23; No. of Pins:5Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes
IC BATT CNTL LI-ION 1CEL SOT23-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73832T-2DCI/OTTR-ND | 9126808 | 7386629P | 023107-MCP73832T-2DCI/OT | MCP73832T-2DCI/OT | MCP73832T-2DCI/OT | 84R8634 | MCP73832T-2DCI/OT |
| Product Name | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - MCP73832T-2DCI/OT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, Li-Ion/li-Poly, 5Sot23; Battery Type Microchip | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||||
| Package Type | SC-74A, SOT-753 | Sot-23 | SOT-23; SOT-23 | SOT-23-5 | SC-74A, SOT-753 | SOT-23 | ||
| Cells | 1 | 1 | 1 | |||||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 4.2 volts |