Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-Alone Battery Charger 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011926-BQ24133RGYR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2.5A
Battery Pack Voltage: 4.2V
Family Name: bq24133
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Alternative Parts (Cross-Reference): bq24133RGYT;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24133RGYR | 011926-BQ24133RGYR | 296-38876-1-ND | BQ24133RGYR | BQ24133RGYR | BQ24133RGYR |
| Product Name | BQ24133 Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-Alone Battery Charger | PMIC - PMIC - Battery Chargers - BQ24133RGYR | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 24-VQFN (5.5x3.5) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 |