Microchip Technology, Inc. PMIC - Battery Chargers MCP73113T-06SI/MF

Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73113T-06SI/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73113T-06SI/MFDKR-ND
PMIC - Battery Chargers MCP73113T-06SI/MFDKR-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73113T-06SI/MFCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73113T-06SI/MFCT-ND
PMIC - Battery Chargers MCP73113T-06SI/MFCT-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73113T-06SI/MFTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73113T-06SI/MFTR-ND
PMIC - Battery Chargers MCP73113T-06SI/MFTR-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73113T-06SI/MF - 926731-MCP73113T-06SI/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73113T-06SI/MF
926731-MCP73113T-06SI/MF
PMIC - PMIC - Battery Chargers - MCP73113T-06SI/MF 926731-MCP73113T-06SI/MF
Manufacturer: Microchip Technology Win Source Part Number: 926731-MCP73113T-06S I/MF Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP73113 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP73113T-06SI/MFTR, MCP73113T-06SI/MFCT, MCP73113T-06SI/MFDKR , MCP73113T-06SI/MF-ND

Manufacturer: Microchip Technology
Win Source Part Number: 926731-MCP73113T-06SI/MF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP73113
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP73113T-06SI/MFTR, MCP73113T-06SI/MFCT, MCP73113T-06SI/MFDKR, MCP73113T-06SI/MF-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73113T-06SI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73113T-06SI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73113T-06SI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site
Battery Chargers - MCP73113T-06SI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73113T-06SI/MF
Battery Chargers MCP73113T-06SI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73113T-06SI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73113T-06SI/MF
PMIC - Battery Chargers MCP73113T-06SI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73113T-06SI/MFDKR-ND 926731-MCP73113T-06SI/MF MCP73113T-06SI/MF MCP73113T-06SI/MF MCP73113T-06SI/MF
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73113T-06SI/MF Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 10-VFDFN Exposed Pad 10-DFN (3x3) 10-VFDFN Exposed Pad
Pins 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
PMIC - Battery Chargers - ISL6292BCRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details