Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERY CHARGER ICS
ROCHESTER ELECTRONICS
BQ2057CDGK -- PMIC - BATTERY CHARGERS
Rochester Electronics
PMIC - Battery Chargers
BQ2057CDGK
Description
IC BATT CHG LI-ION 1CELL 8VSSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC BATT CHG LI-ION 1CELL 8VSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057CDGK
PMIC - Battery Chargers
BQ2057CDGK
IC BATT CHG LI-ION 1CELL 8VSSOP
IC BATT CHG LI-ION 1CELL 8VSSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Battery Charger ICs
Product Number
BQ2057CDGK
Product Name
PMIC - Battery Chargers
Cell Type
Li-Ion; Lithium Ion/Polymer
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Battery Management
1896942
Specs
Cell Type
Li-Ion; Lithium-ion, lithium-polymer
Package Type
SSOP; Ssop
Pins
28
View Details
Texas Instruments
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET
BQ24103ARHLT
Specs
Charger Type
Switching
Cell Type
Li-Ion; Li-Ion/Li-Polymer
Features
Lead-Free
View Details
6
suppliers
Rochester Electronics
PMIC - Battery Chargers
LTC4058XEDD-4.2#PBF
Specs
Cell Type
Li-Ion; Lithium Ion
Supply Voltage
4.2 volts
Charge Current
950 mA
View Details
Qorvo
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG
ACT2861
Specs
Charger Type
Switching
Package Type
QFN, 32-pin
Pins
32
View Details