Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance 20-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1023848-BQ24125RHLT
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC, BATTERY CHARGER, 2A, QFN-20; BATTERY; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24125RHLT | 1023848-BQ24125RHLT | 296-46071-1-ND | 26AJ5218 | BQ24125RHLT | BQ24125RHLT | BQ24125RHLT |
| Product Name | BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance | PMIC - PMIC - Battery Chargers - BQ24125RHLT | PMIC - Battery Chargers | Ic, Battery Charger, 2A, Qfn-20; Battery; Msl Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VQFN | 20-VQFN (3.5x4) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 |