12 Bit Digital to Analog Converter 1 8-MSOP
IC DAC 12BIT V-OUT 8MSOP Product overview: MCP4921-E/MS from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4921-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 083625-MCP4921-E/MS
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
12-bit DAC, 1-channel, SPI
12-bit DAC, 1-channel, SPI
12-bit DAC, 1-channel, SPI
IC DAC 12BIT V-OUT 8MSOP
IC DAC 12BIT V-OUT 8MSOP
12 Bit Digital to Analog Converter 1 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4921-E/MS-ND | 701-MCP4921-E/MS | 083625-MCP4921-E/MS | 7386705 | 7386705P | MCP4921-E/MS | MCP4921-E/MS | MCP4921-E/MS |
| Product Name | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4921-E/MS | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tube | SOP; 8-MSOP | Msop | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |