Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD5317BRU

Description
IC DAC 10BIT V-OUT 16TSSOP
Description
IC DAC 10BIT V-OUT 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD5317BRU is a quad 10-bit buffered voltage-output digital-to-analog converter (DAC) housed in a 16-lead TSSOP package. It operates with a power supply range of 2.5 V to 5.5 V and consumes 400 OºA at 3 V. The device features guaranteed monotonicity across all codes and offers a power-down mode that reduces current consumption to 300 nA at 5 V. The DAC supports a 3-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standards, allowing for clock rates up to 30 MHz. Each DAC can be updated simultaneously using the LDAC pin, and an asynchronous clear function is available via the CLR pin. The output range can be configured from 0 V to VREF or 0 V to 2 VREF, with on-chip rail-to-rail output buffer amplifiers providing a slew rate of 0.7 V/Oºs. The AD5317BRU is suitable for applications such as portable battery-powered instruments, digital gain and offset adjustments, and programmable voltage and current sources. It operates effectively over a temperature range of -40°C to +105°C, making it versatile for various industrial applications.

Datasheet Summary
Powered by GS/AI

The AD5317BRU is a quad 10-bit buffered voltage-output digital-to-analog converter (DAC) housed in a 16-lead TSSOP package. It operates with a power supply range of 2.5 V to 5.5 V and consumes 400 OºA at 3 V. The device features guaranteed monotonicity across all codes and offers a power-down mode that reduces current consumption to 300 nA at 5 V. The DAC supports a 3-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standards, allowing for clock rates up to 30 MHz. Each DAC can be updated simultaneously using the LDAC pin, and an asynchronous clear function is available via the CLR pin. The output range can be configured from 0 V to VREF or 0 V to 2 VREF, with on-chip rail-to-rail output buffer amplifiers providing a slew rate of 0.7 V/Oºs. The AD5317BRU is suitable for applications such as portable battery-powered instruments, digital gain and offset adjustments, and programmable voltage and current sources. It operates effectively over a temperature range of -40°C to +105°C, making it versatile for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD5317BRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5317BRU
Data Acquisition - Digital to Analog Converters (DAC) AD5317BRU
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5317BRU
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI, DSP
Unlock Full Specs
to access all available technical data

Similar Products

TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption - 5962-9957601Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
Digital to Analogue Converters - 1914801 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
10BIT Digital-to-Analog Converter IC - 701-BU22210MUV-E2 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers