Universal Semiconductor, Inc. USC1843

Description
The USC 1843 is a monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 4 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor load. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.
Datasheet
Description
The USC 1843 is a monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 4 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor load. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
USC1843
USC1843
The USC 1843 is a monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 4 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor load. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.

The USC 1843 is a monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 4 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor load. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.

Datasheet

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number USC1843
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
Packing Method Bulk
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAPR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Digital to Analogue Converters - 1915092 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details