Microchip Technology, Inc. 12-Bit Quad Output DAC w/EEPROM and SPI MCP48FEB24

Description
MCP48FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family. Additional Features 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 7.8 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V SPI Interface 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C
Description
MCP48FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family. Additional Features 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 7.8 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V SPI Interface 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
12-Bit Quad Output DAC w/EEPROM and SPI - MCP48FEB24 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Bit Quad Output DAC w/EEPROM and SPI
MCP48FEB24
12-Bit Quad Output DAC w/EEPROM and SPI MCP48FEB24
MCP48FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family. Additional Features 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 7.8 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V SPI Interface 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C

MCP48FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.

Additional Features

  • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
  • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
  • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 7.8 µs (typ)DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)
    • Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit Resolutions
    • Rail-to-Rail Output
    • Fast Settling Time: 7.8 µs (typ)
    • DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ)
  • Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VSPI Interface10-lead MSOP PackageExtended Temperature Range: -40°C to +125°C
    • Device VDD
    • External VREF (buffered or unbuffered)
    • Internal Bandgap (1.22V typ)
    • Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)
    • Unity (1x)
    • 2x (when not using internal VDD as voltage source)
    • Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)
    • User programmed POR/BOR output setting recall and Device Configuration bits
    • Auto Recall of Saved DAC register setting
    • Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)
    • Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)
    • Disconnects output buffer (High Impedance)
    • Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)
    • Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max)
    • Normal Operation: 180µA (max)
    • Power Down Operation: 650nA (typ)
    • EEPROM write cycle: 1.9mA (max)
    • Single-Supply Operation: 2.7V to 5.5V
    • SPI Interface
    • 10-lead MSOP Package
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP48FEB24
Product Name 12-Bit Quad Output DAC w/EEPROM and SPI
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 16-3417-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers