Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3901A0-I/SS MCP3901A0-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 058319-MCP3901A0-I/S S Packaging: Tube/Rail Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058319-MCP3901A0-I/S S Packaging: Tube/Rail Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3901A0-I/SS - 058319-MCP3901A0-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3901A0-I/SS
058319-MCP3901A0-I/SS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3901A0-I/SS 058319-MCP3901A0-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 058319-MCP3901A0-I/S S Packaging: Tube/Rail Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058319-MCP3901A0-I/SS
Packaging: Tube/Rail
Number of Bits: 24
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 058319-MCP3901A0-I/SS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3901A0-I/SS
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers