Texas Instruments CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BPWR

Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Dallas, TX, United States
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4051BPWR
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BPWR
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125

CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-TSSOP -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-11993-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-11993-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-11993-2-ND
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-11993-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-11993-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-11993-6-ND
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-11993-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-11993-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-11993-1-ND
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6622533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622533P
Multiplexer & Demultiplexer ICs 6622533P
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622533
Multiplexer & Demultiplexer ICs 6622533
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 1626921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1626921
Multiplexer & Demultiplexer ICs 1626921
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - 012848-CD4051BPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR
012848-CD4051BPWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR 012848-CD4051BPWR
Manufacturer: Texas Instruments Win Source Part Number: 012848-CD4051BPWR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD4051B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 30pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4051EEE; MAX4051AEEE-T; MAX4051AEEE; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012848-CD4051BPWR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4051B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4051EEE; MAX4051AEEE-T; MAX4051AEEE;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20MHz 20V TSSOP Analog Switch and Multiplexer IC
747-CD4051BPWR
20MHz 20V TSSOP Analog Switch and Multiplexer IC 747-CD4051BPWR
8:1 Analog MUX/DEMUX IC, 20MHz, 20V, TSSOP Product overview: CD4051BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BPWR can be used for catalog matching and distributor lookup.

8:1 Analog MUX/DEMUX IC, 20MHz, 20V, TSSOP Product overview: CD4051BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4051BPWR
Analog Switches, Multiplexers, Demultiplexers CD4051BPWR
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD4051BPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD4051BPWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD4051BPWR
1 240Ω TSSOP-16 Analog Switches / Multiplexers ROHS

1 240Ω TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Ic, Logic, Single 8Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments - 33AH3804 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Single 8Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments
33AH3804
Ic, Logic, Single 8Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments 33AH3804
IC, LOGIC, SINGLE 8CH MUX, 16TSSOP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, LOGIC, SINGLE 8CH MUX, 16TSSOP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BPWR
Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BPWR
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4051BPWR 296-11993-2-ND 6622533P 6622533 012848-CD4051BPWR 747-CD4051BPWR CD4051BPWR CD4051BPWR 33AH3804 CD4051BPWR
Product Name CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR 20MHz 20V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Ic, Logic, Single 8Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1; Single 8:1 8x1; Single 8:1 8x1
Applications Military Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 2.5 to 20 volts 3 to 20 volts 18 volts 3 to 20 volts 3 to 20 volts
Ron 125 ohms 240 ohms 240 ohms 240 ohms 240 ohms 5 ohms
Unlock Full Specs
to access all available technical data