Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S157PC 74S157PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 908328-74S157PC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 908328-74S157PC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S157PC - 908328-74S157PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S157PC
908328-74S157PC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S157PC 908328-74S157PC
Manufacturer: National Semiconductor Win Source Part Number: 908328-74S157PC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 908328-74S157PC
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74S157PC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74S157PC
Logic - Signal Switches, Multiplexers, Decoders 74S157PC
MUX, 4-FUNC, 2 LINE INPUT, TTL

MUX, 4-FUNC, 2 LINE INPUT, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 908328-74S157PC 74S157PC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S157PC Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916816 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type So
Number of Pins 20
View Details
3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16211VRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Triple single-pole double-throw analog switch - 74LV4053D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT; SPDT-Z
View Details
7 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74F138SCX - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details