Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SCX 74F544SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908159-74F544SCX Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908159-74F544SCX Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SCX - 908159-74F544SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SCX
908159-74F544SCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SCX 908159-74F544SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908159-74F544SCX Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908159-74F544SCX
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 908159-74F544SCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F544SCX
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details