Qorvo 37 - 48.2 GHz Dual Channel IF Transceiver AWMF-0196

Description
Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
Request a Quote Datasheet
Description
Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Greensboro, NC, United States
37 - 48.2 GHz Dual Channel IF Transceiver
AWMF-0196
37 - 48.2 GHz Dual Channel IF Transceiver AWMF-0196
Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.

Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL.

New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC.

Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number AWMF-0196
Product Name 37 - 48.2 GHz Dual Channel IF Transceiver
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details