CAN Controller with Transceiver SSOP28
CAN Controller with Transceiver SSOP28
CAN Controller with Transceiver SSOP28
IC TRANSCEIVER 1/1 28SSOP Product overview: MCP25625-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP25625-E/SS can be used for catalog matching and distributor lookup.
CAN Interface IC CAN Controller with Int. Transceiver
CAN TRANSCEIVER, 1MBPS, 1 TX/RX, SSOP-28; IC Interface Type:SPI; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
CAN Bus, Controller with Transceiver, SPI, 1, 1, 2.7 V, 5.5 V, SSOP RoHS Compliant: Yes
IC TRANSCEIVER 1/1 28SSOP
IC TRANSCEIVER 1/1 28SSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8243126 | 8243126P | 710-MCP25625-E/SS | MCP25625-E/SS | 53X3285 | 87X8990 | MCP25625-E/SS | MCP25625-E/SS |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | CAN Interface IC | Can Transceiver, 1Mbps, 1 Tx/rx, Ssop-28; Ic Interface Type Microchip | Can Bus, Controller With Transceiver, Spi, 1, 1, 2.7 V, 5.5 V, Ssop Rohs Compliant Microchip | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | CAN; Can 2.0 | CAN | CAN | CANbus | CAN; CANbus | |||
| Device Type | Line / Bus Controller; Transceiver; Can controller | Line / Bus Controller; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 v | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 2.7V ~ 5.5V | Other |