Win Source Part Number: 970043-MCP2518FDT-H/
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Functional Safety (FuSa)
Package: Tape & Reel
Standard Package: 6,000
Protocol: CAN
Function: Controller
Interface: SPI
Current - Supply: 20mA
Standards: CAN 2.0
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VDFN (4.5x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2518FDT-H/QBBTR,M
Base Product Number: MCP2518
CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
IC CAN CONTROLLER SPI 14VDFN Product overview: MCP2518FDT-H/QBB from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2518FDT-H/QBB
IC CAN CONTROLLER SPI 14VDFN
IC CAN CONTROLLER SPI 14VDFN
CAN Interface IC Stand-alone Low Power CAN FD Controller w/SPI Interface Grade0
CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 970043-MCP2518FDT-H/QBB | MCP2518FDT-H/QBBDKR-ND | 736-MCP2518FDT-H/QBB | MCP2518FDT-H/QBB | MCP2518FDT-H/QBB | MCP2518FDT-H/QBB | MCP2518FDT-H/QBB |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface Transceiver IC | Interface - Controllers | Controllers | CAN Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Technology | SPI; CAN | SPI; SPI | SPI; SPI | SPI; SPI |