The MCP2515T-E/MLVAO is a stand-alone Controller Area Network (CAN) controller that complies with the CAN specification Version 2.0B, supporting data rates of up to 1 Mb/s. It is capable of handling both standard and extended data frames, with a data field length ranging from 0 to 8 bytes. The device features two receive buffers with prioritized message storage, six 29-bit filters, and two 29-bit masks to effectively manage incoming messages and reduce the load on the host microcontroller. This controller interfaces with microcontrollers via a high-speed Serial Peripheral Interface (SPI) operating at 10 MHz, supporting SPI modes 0,0 and 1,1. It includes three transmit buffers with prioritization and abort capabilities, as well as a one-shot mode for message transmission. The MCP2515 also provides a clock output pin with a programmable prescaler, which can serve as a clock source for other devices. Designed for low power consumption, the MCP2515 operates within a voltage range of 2.7V to 5.5V, with a typical active current of 5 mA and a standby current of 1 OºA in sleep mode. It is available in a 20-lead TSSOP package and supports industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C. This product is suitable for applications requiring reliable CAN communication in automotive and industrial environments.
Manufacturer: Microchip Technology
Win Source Part Number: 926638-MCP2515T-E/ML
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Family Name: MCP2515
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CANBUS CONTROLLER SPI 20QFN
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
IC CANBUS CONTROLLER SPI 20QFN
IC CANBUS CONTROLLER SPI 20QFN
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 926638-MCP2515T-E/MLVAO | MCP2515T-E/MLVAO | MCP2515T-E/MLVAO | MCP2515T-E/MLVAO | MCP2515T-E/MLVAO |
| Product Name | Interface - Interface - Controllers - MCP2515T-E/MLVAO | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Line / Bus Controller; Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 20-QFN (4x4) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |