Microchip Technology, Inc. Interface - Interface - Encoders, Decoders, Converters - MCP2122-E/SNG MCP2122-E/SNG

Description
Manufacturer: Microchip Technology Win Source Part Number: 208198-MCP2122-E/SNG Packaging: Tube/Rail Type: Infrared Encoder/Decoder Applications: Data-Logging, Data Exchange Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Analog Supply Voltage: 1.8 V to 5.5 V Digital Supply Voltage: 1.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208198-MCP2122-E/SNG Packaging: Tube/Rail Type: Infrared Encoder/Decoder Applications: Data-Logging, Data Exchange Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Analog Supply Voltage: 1.8 V to 5.5 V Digital Supply Voltage: 1.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - MCP2122-E/SNG - 208198-MCP2122-E/SNG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - MCP2122-E/SNG
208198-MCP2122-E/SNG
Interface - Interface - Encoders, Decoders, Converters - MCP2122-E/SNG 208198-MCP2122-E/SNG
Manufacturer: Microchip Technology Win Source Part Number: 208198-MCP2122-E/SNG Packaging: Tube/Rail Type: Infrared Encoder/Decoder Applications: Data-Logging, Data Exchange Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Analog Supply Voltage: 1.8 V to 5.5 V Digital Supply Voltage: 1.8 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 208198-MCP2122-E/SNG
Packaging: Tube/Rail
Type: Infrared Encoder/Decoder
Applications: Data-Logging, Data Exchange
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Analog Supply Voltage: 1.8 V to 5.5 V
Digital Supply Voltage: 1.8 V to 5.5 V

Buy Now Datasheet
Interface Transceiver IC - 709-MCP2122-E/SNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-MCP2122-E/SNG
Interface Transceiver IC 709-MCP2122-E/SNG
IC ENCODER/DECODER IRDA 8SOIC Product overview: MCP2122-E/SNG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2122-E/SNG can be used for catalog matching and distributor lookup.

IC ENCODER/DECODER IRDA 8SOIC Product overview: MCP2122-E/SNG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2122-E/SNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 208198-MCP2122-E/SNG 709-MCP2122-E/SNG
Product Name Interface - Interface - Encoders, Decoders, Converters - MCP2122-E/SNG Interface Transceiver IC
Package Type SOIC; 8-SOIC Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Inverter - 74AHC1G04GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details