IC TRANSCEIVER HALF 1/1 8DFN Product overview: MCP2003B-E/MC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003B-E/MC can be used for catalog matching and distributor lookup.
LIN TRANSCEIVER, 20KBAUD, -40 TO 85DEG C ROHS COMPLIANT: YES
IC TRANSCEIVER HALF 1/1 8DFN
IC TRANSCEIVER HALF 1/1 8DFN
LIN Transceivers LIN Transceiver
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2003B-E/MC | 91AH7842 | MCP2003B-E/MC | MCP2003B-E/MC | MCP2003B-E/MC |
| Product Name | Interface Transceiver IC | Lin Transceiver, 20Kbaud, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5V ~ 30V | Other | Other; 5.5V ~ 30V | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |