Microchip Technology, Inc. Voltage Regulators - Linear MCP1811BT-012/LB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1811BT-012/LB is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring ultra-low power consumption. It provides a fixed output voltage of 1.2V and can deliver up to 150mA of output current. The device features an ultra-low quiescent current of 250 nA, making it suitable for long-life battery-powered applications. Additionally, it has a shutdown supply current of 5 nA, which further enhances its efficiency during inactive periods. The MCP1811BT-012/LB operates within an input voltage range of 1.8V to 5.5V and is stable with a ceramic output capacitor of just 1 µF. This regulator is ideal for energy harvesting, wearable electronics, and medical devices, where low power consumption is critical.

Datasheet Summary
Powered by GS/AI

The MCP1811BT-012/LB is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring ultra-low power consumption. It provides a fixed output voltage of 1.2V and can deliver up to 150mA of output current. The device features an ultra-low quiescent current of 250 nA, making it suitable for long-life battery-powered applications. Additionally, it has a shutdown supply current of 5 nA, which further enhances its efficiency during inactive periods. The MCP1811BT-012/LB operates within an input voltage range of 1.8V to 5.5V and is stable with a ceramic output capacitor of just 1 µF. This regulator is ideal for energy harvesting, wearable electronics, and medical devices, where low power consumption is critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1811BT-012/LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1811BT-012/LB
Voltage Regulators - Linear MCP1811BT-012/LB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1811BT-012/LB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details