Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14E3-E/SN MCP14E3-E/SN

Description
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCP14E3-E/SN - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MCP14E3-E/SN - 208189-MCP14E3-E/SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14E3-E/SN
208189-MCP14E3-E/SN
PMIC - PMIC - Gate Drivers - MCP14E3-E/SN 208189-MCP14E3-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 208189-MCP14E3-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns

Manufacturer: Microchip Technology
Win Source Part Number: 208189-MCP14E3-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 18ns

Buy Now Datasheet
IC MOSFET DVR 4.0A DUAL 8SOIC - 536-MCP14E3-E/SN - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DVR 4.0A DUAL 8SOIC
536-MCP14E3-E/SN
IC MOSFET DVR 4.0A DUAL 8SOIC 536-MCP14E3-E/SN
IC MOSFET DVR 4.0A DUAL 8SOIC

IC MOSFET DVR 4.0A DUAL 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14E3-E/SN 208189-MCP14E3-E/SN 536-MCP14E3-E/SN
Product Name PMIC - PMIC - Gate Drivers - MCP14E3-E/SN IC MOSFET DVR 4.0A DUAL 8SOIC
Package Type SOIC8 SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2139146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
PD 25000 milliwatts
View Details