Nexperia B.V. N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 BUK7Y3R5-40HX

Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 package, rated for 175 °C junction temperature and fully automotive qualified to AEC-Q101. The device features Trench 9 Superjunction technology with a drain-source on-resistance of 2.9 mΩ to 3.5 mΩ at 25 °C and 120 A continuous drain current at 25 °C mounting base temperature. It has a maximum total power dissipation of 115 W and a non-repetitive avalanche energy rating of 45 mJ. The LFPAK56 package has Gull Wing leads and copper clip technology for high board-level reliability, with dimensions defined by SOT669 (4.8 mm × 5.8 mm).

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 package, rated for 175 °C junction temperature and fully automotive qualified to AEC-Q101. The device features Trench 9 Superjunction technology with a drain-source on-resistance of 2.9 mΩ to 3.5 mΩ at 25 °C and 120 A continuous drain current at 25 °C mounting base temperature. It has a maximum total power dissipation of 115 W and a non-repetitive avalanche energy rating of 45 mJ. The LFPAK56 package has Gull Wing leads and copper clip technology for high board-level reliability, with dimensions defined by SOT669 (4.8 mm × 5.8 mm).

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 - BUK7Y3R5-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56
BUK7Y3R5-40HX
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 BUK7Y3R5-40HX
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching

Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance.

Features and benefits

  • Fully automotive qualified to AEC-Q101:
    • 175 °C rating suitable for thermally demanding environments

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Start-Stop micro-hybrid applications
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 963080-BUK7Y3R5-40HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
963080-BUK7Y3R5-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 963080-BUK7Y3R5-40HX
Win Source Part Number: 963080-BUK7Y3R5-40HX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 115W (Ta) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3441 pF @ 25 V Vgs (Max): +20V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-7477-2,2156-BUK 7Y3R5-40HX-NEX,93466 0066115,1727-7477-1, NEXNEXBUK7Y3R5-40HX, BUK7Y3R5-40HX-ND,172 7-7477-6 Base Product Number: BUK7Y3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 963080-BUK7Y3R5-40HX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Ta)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 115W (Ta)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3441 pF @ 25 V
Vgs (Max): +20V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-7477-2,2156-BUK7Y3R5-40HX-NEX,934660066115,1727-7477-1,NEXNEXBUK7Y3R5-40HX,BUK7Y3R5-40HX-ND,1727-7477-6
Base Product Number: BUK7Y3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7477-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7477-2-ND
Single FETs, MOSFETs 1727-7477-2-ND
N-Channel 40V 120A (Ta) 115W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 120A (Ta) 115W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7477-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7477-1-ND
Single FETs, MOSFETs 1727-7477-1-ND
N-Channel 40V 120A (Ta) 115W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 120A (Ta) 115W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7477-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7477-6-ND
Single FETs, MOSFETs 1727-7477-6-ND
N-Channel 40V 120A (Ta) 115W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 120A (Ta) 115W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
 - BUK7Y3R5-40HX - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 40 V SOIC MOSFET Transistor
278-BUK7Y3R5-40HX
N-Channel 40 V SOIC MOSFET Transistor 278-BUK7Y3R5-40HX
BUK7Y3R5-40H - N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y3R5-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y3R5-40HX can be used for catalog matching and distributor lookup.

BUK7Y3R5-40H - N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y3R5-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y3R5-40HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7Y3R5-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y3R5-40HX
Single FETs, MOSFETs BUK7Y3R5-40HX
MOSFET N-CH 40V 120A LFPAK56

MOSFET N-CH 40V 120A LFPAK56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 3.5 mO standard level MOSFET in LFPAK56

MOSFET N-channel 40 V, 3.5 mO standard level MOSFET in LFPAK56

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia - 46AC0531 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia
46AC0531
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia 46AC0531
MOSFET, AEC-Q101, N-CH, 40V, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y3R5-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y3R5-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y3R5-40HX
MOSFET N-CH 40V 120A LFPAK56

MOSFET N-CH 40V 120A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7Y3R5-40HX 963080-BUK7Y3R5-40HX 1727-7477-2-ND BUK7Y3R5-40HX 278-BUK7Y3R5-40HX BUK7Y3R5-40HX BUK7Y3R5-40HX 46AC0531 BUK7Y3R5-40HX
Product Name N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 40 V SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 120000 milliamps 120000 milliamps 120000 milliamps
VGS(off) 20 volts
PD 115 milliwatts 115000 milliwatts 115000 milliwatts
Unlock Full Specs
to access all available technical data