Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP1407T-E/MF MCP1407T-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 041555-MCP1407T-E/MF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN-S (6x5) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 20ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 041555-MCP1407T-E/MF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN-S (6x5) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 20ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP1407T-E/MF - 041555-MCP1407T-E/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP1407T-E/MF
041555-MCP1407T-E/MF
PMIC - PMIC - Gate Drivers - MCP1407T-E/MF 041555-MCP1407T-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 041555-MCP1407T-E/MF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN-S (6x5) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 20ns

Manufacturer: Microchip Technology
Win Source Part Number: 041555-MCP1407T-E/MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DFN-S (6x5)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 20ns

Buy Now Datasheet
IC MOSFET DRIVER 6A HS 8DFN - 536-MCP1407T-E/MF - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DRIVER 6A HS 8DFN
536-MCP1407T-E/MF
IC MOSFET DRIVER 6A HS 8DFN 536-MCP1407T-E/MF
IC MOSFET DRIVER 6A HS 8DFN

IC MOSFET DRIVER 6A HS 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 041555-MCP1407T-E/MF 536-MCP1407T-E/MF
Product Name PMIC - PMIC - Gate Drivers - MCP1407T-E/MF IC MOSFET DRIVER 6A HS 8DFN
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers