Texas Instruments CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET CSD17578Q3AT

Description
CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote
Description
CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17578Q3AT is a 30 V N-Channel NexFET™ power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package. It has a drain-to-source on-resistance of 6.3 mΩ at VₒS=10 V and 8.2 mΩ at VₒS=4.5 V, a total gate charge of 7.9 nC at 4.5 V, and a threshold voltage of 1.5 V. The device is rated for continuous drain current of 54 A at Tₒ=25 °C and pulsed drain current of 142 A. It supports a junction operating temperature range of -55 °C to 150 °C and has a junction-to-case thermal resistance of 4.2 °C/W. The package is lead-free, RoHS compliant, and halogen-free, supplied in a 7-inch tape and reel format.

Datasheet Summary
Powered by GS/AI

CSD17578Q3AT is a 30 V N-Channel NexFET™ power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package. It has a drain-to-source on-resistance of 6.3 mΩ at VₒS=10 V and 8.2 mΩ at VₒS=4.5 V, a total gate charge of 7.9 nC at 4.5 V, and a threshold voltage of 1.5 V. The device is rated for continuous drain current of 54 A at Tₒ=25 °C and pulsed drain current of 142 A. It supports a junction operating temperature range of -55 °C to 150 °C and has a junction-to-case thermal resistance of 4.2 °C/W. The package is lead-free, RoHS compliant, and halogen-free, supplied in a 7-inch tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Dallas, TX, United States
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET
CSD17578Q3AT
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET CSD17578Q3AT
CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

Buy Now Datasheet
Singapore, Singapore
30V 9.4mOhm MOSFET Transistor
278-CSD17578Q3AT
30V 9.4mOhm MOSFET Transistor 278-CSD17578Q3AT
30V, N ch NexFET MOSFET™, single SON3x3, 9.4mOhm 8-VSONP -55 to 150 Product overview: CSD17578Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17578Q3AT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON3x3, 9.4mOhm 8-VSONP -55 to 150 Product overview: CSD17578Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17578Q3AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-38462-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38462-1-ND
Single FETs, MOSFETs 296-38462-1-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38462-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38462-2-ND
Single FETs, MOSFETs 296-38462-2-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38462-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38462-6-ND
Single FETs, MOSFETs 296-38462-6-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3AT - 1030618-CSD17578Q3AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3AT
1030618-CSD17578Q3AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3AT 1030618-CSD17578Q3AT
Manufacturer: Texas Instruments Win Source Part Number: 1030618-CSD17578Q3AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 22.2nC @ 10V Max Input Capacitance: 1590pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.3 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030618-CSD17578Q3AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 22.2nC @ 10V
Max Input Capacitance: 1590pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.3 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17578Q3AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17578Q3AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17578Q3AT
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17578Q3AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17578Q3AT
Single FETs, MOSFETs CSD17578Q3AT
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V NCh NexFET Pwr MOSFET

MOSFET 30V NCh NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17578Q3AT 278-CSD17578Q3AT 296-38462-1-ND 1030618-CSD17578Q3AT CSD17578Q3AT CSD17578Q3AT CSD17578Q3AT
Product Name CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 30V 9.4mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0094 ohms
IDSS 142000 milliamps 20000 milliamps
QG 7.9 nC
Unlock Full Specs
to access all available technical data