Microchip Technology, Inc. 4.5 Dual High-Speed Power MOSFET Drivers MCP1403

Description
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
Description
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1403 is a dual-inverting, 4.5A high-speed MOSFET driver designed to charge and discharge capacitive loads up to 2200pF in 15ns (typical) with a 40ns propagation delay. It operates from a 4.5V to 18V single supply and features TTL/CMOS-compatible inputs with hysteresis for noise immunity. The device is available in 8-pin SOIC, PDIP, and 6x5mm DFN packages and is rated for operation from -40°C to +125°C. It includes latch-up protection against 1.5A reverse current and is capable of sourcing and sinking 4.5A peak current. The DFN package offers enhanced thermal performance with a thermal resistance of 33.2°C/W on a four-layer board.

Datasheet Summary
Powered by GS/AI

The MCP1403 is a dual-inverting, 4.5A high-speed MOSFET driver designed to charge and discharge capacitive loads up to 2200pF in 15ns (typical) with a 40ns propagation delay. It operates from a 4.5V to 18V single supply and features TTL/CMOS-compatible inputs with hysteresis for noise immunity. The device is available in 8-pin SOIC, PDIP, and 6x5mm DFN packages and is rated for operation from -40°C to +125°C. It includes latch-up protection against 1.5A reverse current and is capable of sourcing and sinking 4.5A peak current. The DFN package offers enhanced thermal performance with a thermal resistance of 33.2°C/W on a four-layer board.

Suppliers

Company
Product
Description
Supplier Links
4.5 Dual High-Speed Power MOSFET Drivers - MCP1403 - Microchip Technology, Inc.
Chandler, AZ, United States
4.5 Dual High-Speed Power MOSFET Drivers
MCP1403
4.5 Dual High-Speed Power MOSFET Drivers MCP1403
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC

The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 4.5A (typ)
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5V to 18V
    • High Capacitive Load drive Capability:
      • 2200 pF in 15 nsec (typ)
      • 5600 pF in 34 nsec (typ)
    • Short Delay Times: 40 nsec(typ)
    • Low Supply Current:
      • With Logic '1' Input - 1.0mA (typ.)
      • With Logic '1' Input - 150uA (typ.)
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Logic Input will withstand negative swings Up To 5V
    • Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP1403
Product Name 4.5 Dual High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers