Texas Instruments CSD13381F4 12V, N-Channel FemtoFET?MOSFET CSD13381F4

Description
12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD13381F4 is a 12-V N-channel FemtoFET™ MOSFET designed for load switch and general-purpose switching applications in handheld and mobile devices. It comes in an ultra-small 0402 (1.0 mm × 0.6 mm) PICOSTAR package with a maximum height of 0.36 mm. The device has a drain-to-source on-resistance of 140 mΩ at VGS = 4.5 V, a gate charge of 1060 pC, and a threshold voltage of 0.85 V. It features integrated ESD protection rated at >4 kV HBM and >2 kV CDM, operates over a junction temperature range of -55°C to 150°C, and is lead-free, halogen-free, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CSD13381F4 is a 12-V N-channel FemtoFET™ MOSFET designed for load switch and general-purpose switching applications in handheld and mobile devices. It comes in an ultra-small 0402 (1.0 mm × 0.6 mm) PICOSTAR package with a maximum height of 0.36 mm. The device has a drain-to-source on-resistance of 140 mΩ at VGS = 4.5 V, a gate charge of 1060 pC, and a threshold voltage of 0.85 V. It features integrated ESD protection rated at >4 kV HBM and >2 kV CDM, operates over a junction temperature range of -55°C to 150°C, and is lead-free, halogen-free, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Dallas, TX, United States
CSD13381F4 12V, N-Channel FemtoFET?MOSFET
CSD13381F4
CSD13381F4 12V, N-Channel FemtoFET?MOSFET CSD13381F4
12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

12V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4 - 013343-CSD13381F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4
013343-CSD13381F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4 013343-CSD13381F4
Manufacturer: Texas Instruments Win Source Part Number: 013343-CSD13381F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: CSD13381F4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.4nC @ 4.5V Max Input Capacitance: 200pF @ 6V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 180 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): CSD13381F4R; CSD13381F4T; Introduction Date: July 18, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013343-CSD13381F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: CSD13381F4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 200pF @ 6V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 180 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): CSD13381F4R; CSD13381F4T;
Introduction Date: July 18, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-38912-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38912-1-ND
Single FETs, MOSFETs 296-38912-1-ND
N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38912-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38912-6-ND
Single FETs, MOSFETs 296-38912-6-ND
N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38912-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38912-2-ND
Single FETs, MOSFETs 296-38912-2-ND
N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
12V LGA MOSFET Transistor
278-CSD13381F4
12V LGA MOSFET Transistor 278-CSD13381F4
N-Ch JFET, 12V, 180mΩ, LGA 1x0.6mm, 150°C Product overview: CSD13381F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13381F4 can be used for catalog matching and distributor lookup.

N-Ch JFET, 12V, 180mΩ, LGA 1x0.6mm, 150°C Product overview: CSD13381F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13381F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD13381F4
Triode/MOS Tube/Transistor >> MOSFETs CSD13381F4
12V 2.1A 180mΩ@500mA,4.5V 500mW 1.1V@250uA null PicoStar-3 MOSFETs ROHS

12V 2.1A 180mΩ@500mA,4.5V 500mW 1.1V@250uA null PicoStar-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 12V 2.1A 3PICOSTAR - 815-CSD13381F4 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 12V 2.1A 3PICOSTAR
815-CSD13381F4
MOSFET N-CH 12V 2.1A 3PICOSTAR 815-CSD13381F4
MOSFET N-CH 12V 2.1A 3PICOSTAR

MOSFET N-CH 12V 2.1A 3PICOSTAR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V N-CH Pwr MOSFET

MOSFET 12V N-CH Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD13381F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD13381F4
Single FETs, MOSFETs CSD13381F4
MOSFET N-CH 12V 2.1A 3PICOSTAR

MOSFET N-CH 12V 2.1A 3PICOSTAR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13381F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13381F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13381F4
MOSFET N-CH 12V 2.1A 3PICOSTAR

MOSFET N-CH 12V 2.1A 3PICOSTAR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD13381F4 013343-CSD13381F4 296-38912-1-ND 278-CSD13381F4 CSD13381F4 815-CSD13381F4 CSD13381F4 CSD13381F4 CSD13381F4
Product Name CSD13381F4 12V, N-Channel FemtoFET?MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13381F4 Single FETs, MOSFETs 12V LGA MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 12V 2.1A 3PICOSTAR MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 12 volts 12 volts 12 volts 12 volts 12 volts
IDSS 7000 milliamps 2100 milliamps
VGS(off) 8 volts 1.1 volts
rDS(on) 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

8-bit MOSFET Transistor - 278-TMS70C02FNLR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers