Nexperia B.V. Power Management - Specialized NEH2000BYJ

Description
Energy Harvesting PMIC 16-HWQFN (3x3)
Description
Energy Harvesting PMIC 16-HWQFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The NEH2000BY is a high-performance energy harvesting power management integrated circuit (PMIC) designed for low-power applications. It efficiently harvests energy from photovoltaic (PV) cells to charge rechargeable batteries. The device features an advanced Maximum Power Point Tracking (MPPT) algorithm that utilizes a hill-climbing method to optimize energy delivery, achieving maximum efficiency even in rapidly changing environmental conditions, with a detection interval of 0.7 seconds. This PMIC operates within a power harvesting range of 35 µW to 2 mW and includes a high-efficiency, low-power 2x boosting DC-to-DC converter. It is packaged in a compact 16-terminal Quad Flat package measuring 3 mm x 3 mm, making it suitable for space-constrained applications. The NEH2000BY is compatible with various types of rechargeable batteries and is ideal for use in wireless IoT devices, smart remote controls, electronic shelf labels, wearable devices, industrial monitoring, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The NEH2000BY is a high-performance energy harvesting power management integrated circuit (PMIC) designed for low-power applications. It efficiently harvests energy from photovoltaic (PV) cells to charge rechargeable batteries. The device features an advanced Maximum Power Point Tracking (MPPT) algorithm that utilizes a hill-climbing method to optimize energy delivery, achieving maximum efficiency even in rapidly changing environmental conditions, with a detection interval of 0.7 seconds. This PMIC operates within a power harvesting range of 35 µW to 2 mW and includes a high-efficiency, low-power 2x boosting DC-to-DC converter. It is packaged in a compact 16-terminal Quad Flat package measuring 3 mm x 3 mm, making it suitable for space-constrained applications. The NEH2000BY is compatible with various types of rechargeable batteries and is ideal for use in wireless IoT devices, smart remote controls, electronic shelf labels, wearable devices, industrial monitoring, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NEH2000BYJ
Power Management - Specialized NEH2000BYJ
Energy Harvesting PMIC 16-HWQFN (3x3)

Energy Harvesting PMIC 16-HWQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NEH2000BYJ
Product Name Power Management - Specialized
Type 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details